Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120 V to 480 V nominal voltage sub-distribution board applications. More direct modes of protection (L-N, L-G, N-G) in a smaller package UL 1283 EMI/RFI filtering ñ 50 dB from 10 kHz to 100 MHz Capability to clamp and withstand high-energy transients Stacked Metal Oxide Varistor (MOV) design Installs on the load side of the circuit breaker Thermally protected MOV External LED indicator Compact footprint
| Littelfuse, Inc. | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | SPDN-A480-3D |
| Product Name | Surge Protection Device |
| Standards | RoHS |