Littelfuse, Inc. Surge Protection Device SPDN-A277-3Y

Description
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120 V to 480 V nominal voltage sub-distribution board applications. More direct modes of protection (L-N, L-G, N-G) in a smaller package UL 1283 EMI/RFI filtering ñ 50 dB from 10 kHz to 100 MHz Capability to clamp and withstand high-energy transients Stacked Metal Oxide Varistor (MOV) design Installs on the load side of the circuit breaker Thermally protected MOV External LED indicator Compact footprint
Datasheet
Description
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120 V to 480 V nominal voltage sub-distribution board applications. More direct modes of protection (L-N, L-G, N-G) in a smaller package UL 1283 EMI/RFI filtering ñ 50 dB from 10 kHz to 100 MHz Capability to clamp and withstand high-energy transients Stacked Metal Oxide Varistor (MOV) design Installs on the load side of the circuit breaker Thermally protected MOV External LED indicator Compact footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protection Device - SPDN-A277-3Y - Littelfuse, Inc.
Rosemont, IL, United States
Surge Protection Device
SPDN-A277-3Y
Surge Protection Device SPDN-A277-3Y
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120 V to 480 V nominal voltage sub-distribution board applications. More direct modes of protection (L-N, L-G, N-G) in a smaller package UL 1283 EMI/RFI filtering ñ 50 dB from 10 kHz to 100 MHz Capability to clamp and withstand high-energy transients Stacked Metal Oxide Varistor (MOV) design Installs on the load side of the circuit breaker Thermally protected MOV External LED indicator Compact footprint

Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120 V to 480 V nominal voltage sub-distribution board applications. More direct modes of protection (L-N, L-G, N-G) in a smaller package UL 1283 EMI/RFI filtering ñ 50 dB from 10 kHz to 100 MHz Capability to clamp and withstand high-energy transients Stacked Metal Oxide Varistor (MOV) design Installs on the load side of the circuit breaker Thermally protected MOV External LED indicator Compact footprint

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number SPDN-A277-3Y
Product Name Surge Protection Device
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
EMC Filter - FC-LX1D - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Mounting Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
Connection Screw Down Terminals (optional feature)
Standards RoHS
View Details