Littelfuse, Inc. 0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN SP0402B-ULC-01ETG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN - SP0402B-ULC-01ETG - Littelfuse, Inc.
Chicago, IL, United States
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN
SP0402B-ULC-01ETG
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN SP0402B-ULC-01ETG
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability.Features & Benefits: 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Halogen free, Lead free and RoHS compliant Applications: Ultra-high speed data lines USB 3.1, 3.0, 2.0 HDMI 2.0, 1.4a, 1.3 DisplayPort™ Thunderbolt (Light Peak) V-by-One® LVDS interfaces Consumer, mobile and portable electronics Tablet PC and external storage with high speed interfaces Applications requiring high ESD performance in small packages

The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability.Features & Benefits: 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Halogen free, Lead free and RoHS compliant Applications: Ultra-high speed data lines USB 3.1, 3.0, 2.0 HDMI 2.0, 1.4a, 1.3 DisplayPort™ Thunderbolt (Light Peak) V-by-One® LVDS interfaces Consumer, mobile and portable electronics Tablet PC and external storage with high speed interfaces Applications requiring high ESD performance in small packages

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0402B-ULC-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0402B-ULC-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0402B-ULC-01ETG
TVS DIODE 5VWM 10VC 0402/2DFN

TVS DIODE 5VWM 10VC 0402/2DFN

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP0402B-ULC-01ETG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP0402B-ULC-01ETG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP0402B-ULC-01ETG
DFN0402 Electrostatic and Surge Protection (TVS/ESD) ROHS

DFN0402 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP0402B-ULC-01ETG
TVS Diodes / ESD Suppressors SP0402B-ULC-01ETG
TVS Diodes / ESD Suppressors 5V .13pF 20kV

TVS Diodes / ESD Suppressors 5V .13pF 20kV

Supplier's Site Datasheet
TVS Diodes - F9744TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9744TR-ND
TVS Diodes F9744TR-ND
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

Supplier's Site Datasheet
TVS Diodes - F9744CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9744CT-ND
TVS Diodes F9744CT-ND
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

Supplier's Site Datasheet
TVS Diodes - F9744DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9744DKR-ND
TVS Diodes F9744DKR-ND
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

Supplier's Site Datasheet
TVS - TVS - Diodes - SP0402B-ULC-01ETG - 896882-SP0402B-ULC-01ETG - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - SP0402B-ULC-01ETG
896882-SP0402B-ULC-01ETG
TVS - TVS - Diodes - SP0402B-ULC-01ETG 896882-SP0402B-ULC-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 896882-SP0402B-ULC-0 1ETG Series: SPA® Operating Temperature Range: -30°C ~ 85°C (TA) Features: 10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 0402/2DFN (1x0.60) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080 Other Part Number: F9744CT, F9744DKR, F9744TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896882-SP0402B-ULC-01ETG
Series: SPA®
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: 10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0402/2DFN (1x0.60)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: F9744CT, F9744DKR, F9744TR

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED DigiKey Win Source Electronics
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP0402B-ULC-01ETG SP0402B-ULC-01ETG SP0402B-ULC-01ETG SP0402B-ULC-01ETG F9744TR-ND 896882-SP0402B-ULC-01ETG
Product Name 0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors TVS Diodes TVS - TVS - Diodes - SP0402B-ULC-01ETG
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
CT 0.1000 pF
Package 0402/2DFN (1x0.60) 0402 (1005 metric) 0402 (1006 Metric) 0402/2DFN (1x0.60)
VC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE47A - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 64.8 volts
VBR 49.4 volts
View Details
3 suppliers
2.5pF, 30A Discrete TVS Diode - AQ4020-01FTG - Littelfuse, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VBR 3.5 volts
View Details
6 suppliers
0.18pF 15KV Bidirectional TVS - SP4337-01WTG - Littelfuse, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
CT 0.1800 pF
View Details
3 suppliers
15KPA-HRA Series - 15KPA20CA-HRA - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 34.3 volts
VBR 24.46 volts
View Details
2 suppliers