Littelfuse, Inc. Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV25S - SMOV25S321MP SMOV25S321MP

Description
Thermally protected SMOV25S Varistor Series for overvoltage circuit protection The SMOV25S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant
Request a Quote Datasheet
Description
Thermally protected SMOV25S Varistor Series for overvoltage circuit protection The SMOV25S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV25S - SMOV25S321MP - SMOV25S321MP - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV25S - SMOV25S321MP
SMOV25S321MP
Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV25S - SMOV25S321MP SMOV25S321MP
Thermally protected SMOV25S Varistor Series for overvoltage circuit protection The SMOV25S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant

Thermally protected SMOV25S Varistor Series for overvoltage circuit protection The SMOV25S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant

Supplier's Site Datasheet
Varistors, MOVs - F5845-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F5845-ND
Varistors, MOVs F5845-ND
510V 20kA Varistor 1 Circuit Through Hole Box, 5 Lead

510V 20kA Varistor 1 Circuit Through Hole Box, 5 Lead

Buy Now Datasheet
Thermally Protected Varistor Smov25S / Bulk Littelfuse - 44W7196 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Protected Varistor Smov25S / Bulk Littelfuse
44W7196
Thermally Protected Varistor Smov25S / Bulk Littelfuse 44W7196
THERMALLY PROTECTED VARISTOR SMOV25S / BULK

THERMALLY PROTECTED VARISTOR SMOV25S / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number SMOV25S321MP F5845-ND 44W7196
Product Name Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV25S - SMOV25S321MP Varistors, MOVs Thermally Protected Varistor Smov25S / Bulk Littelfuse
Operating DC Voltage 561 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-2512-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers