The SM series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SM series can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 24A of 8/20μs induced surge current (IEC-61000-4-5) with very low clamping voltages. Features & Benefits: ESD, IEC 61000-4-2, ±30kV contact, ±30kV air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 24A (tP=8/20μs, SM05) Halogen free, lead free and RoHS compliant Working voltages: 5V, 12V, 15V, 24V and 36V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Applications: Industrial Equipment Test and Medical Equipment Point-of-Sale Terminals Motor Controls Legacy Ports (RS-232, RS-485) Security and Alarm Systems
TVS DIODE 12VWM 22.5VC SOT23-3
22.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
22.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
22.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1096897-SM12-02HTG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 150pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V (Max)
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 10A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TVS DIODE, 400W, 12V, BI-DIRECTIONAL, SOT-23; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:SM Series; Peak Pulse Current Ippm:17A RoHS Compliant: Yes
DIODE, AEC-Q101, ESD, 12V, SOT-23; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SM Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
TVS DIODE, 400W, 12V, BI-DIRECTIONAL, SOT-23; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:400W; Product Range:SPA SM Series; Peak Pulse Current Ippm:17A RoHS Compliant: Yes
Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
Product Number | SM12-02HTG | SM12-02HTG | F6347CT-ND | 1096897-SM12-02HTG | 52X5701 | 33AC1012 |
Product Name | Qualified to AEC-Q101 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM12-02HTG | Tvs Diode, 400W, 12V, Bi-Directional, Sot-23; Clamping Voltage Vc Max Littelfuse | Diode, Aec-Q101, Esd, 12V, Sot-23; Clamping Voltage Vc Max Littelfuse |
Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
RoHS Compliant | RoHS | RoHS | RoHS | |||
VBR | 13.3 volts | |||||
Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 | ||
Peak Pulse Power | 400 watts | 400 watts |