The SC7538-08UTG integrates 8 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum level maximum level, ±8kV contact discharge, as specified in the international standard IEC 61000-4-2, without performance degradation standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One, HDMI, USB3.0, USB2.0, and IEEE 1394. Features & Benefits: ESD, IEC 61000-4-2, +30kV/-22kV contact, +/-30KV air EFT, IEC 61000-4-4, 40A (tP=5/50ns) Surge Tolerance, IEC 61000-4-5 2nd edition, 3A (t±=8/20μs) Low capacitance of 0.3pF @0V, 3GHz (TYP) per I/O Low leakage current of 0.5μA (MAX) at 5V Halogen free, Lead free and RoHS compliant Applications: V-By-One Embedded DisplayPort USB 2.0/3.0 Ports HDMI Flat Panel Displays LCD/LED TVs Smartphones Mobile Computing
10.9V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1)
10.9V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1)
10.9V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1)
5V 3A +30/-22KV UDFN3810-9L DIOD
Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | SC7538-08UTG | 18-SC7538-08UTGDKR-ND | SC7538-08UTG |
Product Name | 8 channels 0.3pF 22kv Diode Array | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
Diode Type | Transient Voltage Suppressor Diodes | ||
Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
CT | 0.3000 pF | ||
Configuration | Single |