Littelfuse, Inc. Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLEDxUSW - PLED6USW PLED6USW

Description
PLEDxUSW open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. It is designed to enable higher reliability in outdoor LED lighting applications such as street lighting, outdoor signage, aircraft runway lighting, roadside warning lights and other applications. Additionally, it is molded from white material to make it less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSW is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Compatible with PWM frequencies up to 10 kHz RoHS compliant and halogen-free
Request a Quote Datasheet
Description
PLEDxUSW open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. It is designed to enable higher reliability in outdoor LED lighting applications such as street lighting, outdoor signage, aircraft runway lighting, roadside warning lights and other applications. Additionally, it is molded from white material to make it less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSW is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Compatible with PWM frequencies up to 10 kHz RoHS compliant and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLEDxUSW - PLED6USW - PLED6USW - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLEDxUSW - PLED6USW
PLED6USW
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLEDxUSW - PLED6USW PLED6USW
PLEDxUSW open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. It is designed to enable higher reliability in outdoor LED lighting applications such as street lighting, outdoor signage, aircraft runway lighting, roadside warning lights and other applications. Additionally, it is molded from white material to make it less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSW is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Compatible with PWM frequencies up to 10 kHz RoHS compliant and halogen-free

PLEDxUSW open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. It is designed to enable higher reliability in outdoor LED lighting applications such as street lighting, outdoor signage, aircraft runway lighting, roadside warning lights and other applications. Additionally, it is molded from white material to make it less visible in the LED fixture and the white molding also reflects more light to improve overall light engine efficiency. Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic, PLEDxUSW is available in SMB surface mount package. The DO-214AA (SMB) low profile package is ideal for dense board applications. Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Low profile, small foot print standard DO-214AA package Compatible with industrial lighting environments Compatible with PWM frequencies up to 10 kHz RoHS compliant and halogen-free

Supplier's Site Datasheet
Lighting Protection - F9518TR-ND - DigiKey
Thief River Falls, MN, United States
Lighting Protection
F9518TR-ND
Lighting Protection F9518TR-ND
Lighting Protection LED Shunt 6V Surface Mount

Lighting Protection LED Shunt 6V Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Surge Protective Devices (SPDs) Surge Suppressors
Product Number PLED6USW F9518TR-ND
Product Name Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLEDxUSW - PLED6USW Lighting Protection
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
SPD2 3P+1 Series – Class II Type 2/Type 1 Pluggable SPD - SPD2-350-3P1-R - Littelfuse, Inc.
Specs
Features Simple visual indicators (e.g. LEDs)
VPR 1000 volts
View Details