NSSM103M3T1NHT001 is an NSS series surface-mount, Mini-MELF-style, glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Accuracy (0 °C to +100 °C) = ± 1.0 °C Notes: Size LL-34 Packaging in tape and reel For more specifications, refer to the technical datasheet and the engineering drawing.
Littelfuse, Inc. | |
---|---|
Product Category | Thermistor Temperature Probes |
Product Number | NSSM103M3T1NHT001 |
Product Name | Surface-Mount MELF-style NTC Thermistors |
Probe Configuration | Surface |