Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Features: High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging Specifications: Thermal time constant: 5 seconds max Dissipation constant: 1 mW/°C
NTC Thermistor 5k LL-31, MICRO-MELF
Littelfuse, Inc. | DigiKey | |
---|---|---|
Product Category | Thermistors | Thermistors |
Product Number | MM502F1K | MM502F1K-ND |
Product Name | MM Series - Surface Mount NTC LL-31 MicroMELF Style (220°C) | NTC Thermistors |
Lead Style | Leadless |