Win Source Part Number: 969610-MDS6500AL02PL
Category: Switches>Limit Switches
Series: MDS
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 30,000 Cycles
Operating Force: 50gf
Mechanical Life: 30,000 Cycles
Release Force: 3.000gf
Pretravel: 0.071" (1.8mm)
Overtravel: 0.011" (0.3mm)
Operating Position: 0.264" (6.7mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: *MDS6500AL02PL,2266-
Base Product Number: MDS6500A
SWITCH SNAP ACT SPDT 300MA 30V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 969610-MDS6500AL02PL | CKN9571-ND | MDS6500AL02PL |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) |