Littelfuse, Inc. 15.3mm Reed Switch MDCG-4-12-23

Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.3mm Reed Switch - MDCG-4-12-23 - Littelfuse, Inc.
Rosemont, IL, United States
15.3mm Reed Switch
MDCG-4-12-23
15.3mm Reed Switch MDCG-4-12-23
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE652-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE652-ND
Magnetic, Reed Switches HE652-ND
Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MDCG-4-12-23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MDCG-4-12-23
Switches - Magnetic, Reed Switches MDCG-4-12-23
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
MDCG-4-12-23
Magnetic/Reed Switches MDCG-4-12-23
Magnetic/Reed Switches SWITCH REED

Magnetic/Reed Switches SWITCH REED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDCG-4-12-23 HE652-ND MDCG-4-12-23 MDCG-4-12-23
Product Name 15.3mm Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 65 - BN 65-10Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Flange Mount Reed Sensor with Terminals - 59105-4-U - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Reed Proximity Switch - 62002 - PHD, Inc.
Specs
Current Rating 0.0400 amps
DC Voltage Rating 24 volts
Power Rating 1 watts
View Details