Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Magnetic / Reed Switches 8-10 AT 200Vdc @ 10W
SWITCH REED SPST-NO 350MA 140V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | F6737DKR-ND | MASM-14R-8-10 | MASM-14R-8-10 |
| Product Name | Magnetic, Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | ||
| Current Rating | 0.5000 amps | 0.3500 amps |