Littelfuse, Inc. Magnetic, Reed Switches MARR-5-22-38

Description
Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - MARR-5-22-38-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
MARR-5-22-38-ND
Magnetic, Reed Switches MARR-5-22-38-ND
Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MARR-5-22-38
Switches - Magnetic, Reed Switches MARR-5-22-38
SWITCH REED SPST-NO 350MA 700V

SWITCH REED SPST-NO 350MA 700V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number MARR-5-22-38-ND MARR-5-22-38
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Pneumatic Cylinder Switch - 102244 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Specifications SPDT
Current Rating 0.3500 amps
View Details
2 suppliers