Littelfuse, Inc. Magnetic, Reed Switches MACD-14-10-20

Description
Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F9445-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F9445-ND
Magnetic, Reed Switches F9445-ND
Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MACD-14-10-20
Switches - Magnetic, Reed Switches MACD-14-10-20
MACD-14 PI 10-20 AT

MACD-14 PI 10-20 AT

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MACD-14-10-20
Magnetic / Reed Switches MACD-14-10-20
Magnetic / Reed Switches 10-20AT 200Vdc @ 10W

Magnetic / Reed Switches 10-20AT 200Vdc @ 10W

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number F9445-ND MACD-14-10-20 MACD-14-10-20
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-11Y -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
AC Voltage Rating 220 volts
View Details
Reed Switches - 2652231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
15.2mm High Power Reed Switch - HA15-2-22-28 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers
Switch, REED, Standard, RHODIUM CONTACTS, TIN-PLATED EXTERNAL LEADS - 70168920 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Contact Material Rhodium or Durel
Current Rating 1 amps
View Details