Littelfuse, Inc. M3 Series Radial Leaded Varistor M3E230E5LB7

Description
The M3 Varistor Series is a compact MOV with high surge current withstanding and energy absorption capabilities. It is designed to meet the 6 kV/3 kA (1.2/50 μs, 8/20 μs) combination wave surge as required by Annex G of IEC 62368-1, and 3 kA (E130~E420), 2 kA (E440~E625), Nominal Discharge Current (In) as required by UL 1449. High operating temperature: 105º C UL 1449 and CSA C22.2 No. 269-5 Recognized. CQC, IEC 60950-1 Annex Q and IEC 62368-1 Annex G Compliant Passed Needle Flame Test per IEC 61051-1 Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The M3 Varistor Series is a compact MOV with high surge current withstanding and energy absorption capabilities. It is designed to meet the 6 kV/3 kA (1.2/50 μs, 8/20 μs) combination wave surge as required by Annex G of IEC 62368-1, and 3 kA (E130~E420), 2 kA (E440~E625), Nominal Discharge Current (In) as required by UL 1449. High operating temperature: 105º C UL 1449 and CSA C22.2 No. 269-5 Recognized. CQC, IEC 60950-1 Annex Q and IEC 62368-1 Annex G Compliant Passed Needle Flame Test per IEC 61051-1 Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Series Radial Leaded Varistor - M3E230E5LB7 - Littelfuse, Inc.
Rosemont, IL, United States
M3 Series Radial Leaded Varistor
M3E230E5LB7
M3 Series Radial Leaded Varistor M3E230E5LB7
The M3 Varistor Series is a compact MOV with high surge current withstanding and energy absorption capabilities. It is designed to meet the 6 kV/3 kA (1.2/50 μs, 8/20 μs) combination wave surge as required by Annex G of IEC 62368-1, and 3 kA (E130~E420), 2 kA (E440~E625), Nominal Discharge Current (In) as required by UL 1449. High operating temperature: 105º C UL 1449 and CSA C22.2 No. 269-5 Recognized. CQC, IEC 60950-1 Annex Q and IEC 62368-1 Annex G Compliant Passed Needle Flame Test per IEC 61051-1 Lead-free, halogen-free, and RoHS compliant

The M3 Varistor Series is a compact MOV with high surge current withstanding and energy absorption capabilities. It is designed to meet the 6 kV/3 kA (1.2/50 μs, 8/20 μs) combination wave surge as required by Annex G of IEC 62368-1, and 3 kA (E130~E420), 2 kA (E440~E625), Nominal Discharge Current (In) as required by UL 1449. High operating temperature: 105º C UL 1449 and CSA C22.2 No. 269-5 Recognized. CQC, IEC 60950-1 Annex Q and IEC 62368-1 Annex G Compliant Passed Needle Flame Test per IEC 61051-1 Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number M3E230E5LB7
Product Name M3 Series Radial Leaded Varistor
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV14R275M - TMOV14R275M - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 473 volts
View Details