Littelfuse, Inc. 2Pro Polymer Protected MOV for Line Voltage Applications LVM2P-015R10431

Description
Our 2Pro devices help protect against damage caused by various fault conditions including lightning, electrostatic discharge (ESD), overload, and short circuit. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)
Datasheet
Description
Our 2Pro devices help protect against damage caused by various fault conditions including lightning, electrostatic discharge (ESD), overload, and short circuit. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Pro Polymer Protected MOV for Line Voltage Applications - LVM2P-015R10431 - Littelfuse, Inc.
Rosemont, IL, United States
2Pro Polymer Protected MOV for Line Voltage Applications
LVM2P-015R10431
2Pro Polymer Protected MOV for Line Voltage Applications LVM2P-015R10431
Our 2Pro devices help protect against damage caused by various fault conditions including lightning, electrostatic discharge (ESD), overload, and short circuit. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)

Our 2Pro devices help protect against damage caused by various fault conditions including lightning, electrostatic discharge (ESD), overload, and short circuit. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number LVM2P-015R10431
Product Name 2Pro Polymer Protected MOV for Line Voltage Applications
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details
Thermally Protected Varistor Series with Indicating Lead - TMOV20RP200M - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 344 volts
View Details
2 suppliers