Littelfuse, Inc. Thermally Protected Surge Protective Device LSP05GI240PH

Description
LSP05GI Series LED Lighting Surge Protection Modules are designed for use in outdoor and commercial LED lighting fixtures for transient overvoltage protection. Their 10kV/5kA surge handling capability will enhance the LED lighting fixture’s surge immunity and extend its operating lifetime. LSP05GI Series modules are constructed with Littelfuse thermally protected varistor technology. A built-in thermal disconnect function provides additional protection to prevent catastrophic failure and fire hazard, even under the extreme circumstances of varistor end-of-life or sustained overvoltage conditions. These modules have UL 1449 4th Edition Type 4 Recognition and are IEC 61643-11 Test Class II and EN 61643-11 Type 2 certified. They meet US DOE's MSSLC Model Specification, ANSI C136.2-2015 and ANSI C82.77-5. The LSP05GI Series features a built-in LED indicator that notifies the lighting technician when a module requires replacement. It is available with either series connections or parallel connections with operating voltages ranging from 120V to 480V. IEC 61643-11/EN61643-11 approved Double-insulated cable wire Built-in LED indicator UL 1449 approved Thermally protected varistor technology Parallel-connected and series-connected options 10 kA Maximum Discharge Current (Imax), 8/20µs Meets ANSI C82.77-5-2015: Location C Medium, 10kV/5kA, 1.2/50µs-8/20µs Combination Wave Meets ANSI C136.2-2015: Enhanced Level, 10kV/5kA, 1.2/50µs-8/20us Combination Wave Meets IEEE C62.41.2: Location Category C Low, 6kV/3 kA, 1.2/50us-8/20µs Combination Wave
Datasheet
Description
LSP05GI Series LED Lighting Surge Protection Modules are designed for use in outdoor and commercial LED lighting fixtures for transient overvoltage protection. Their 10kV/5kA surge handling capability will enhance the LED lighting fixture’s surge immunity and extend its operating lifetime. LSP05GI Series modules are constructed with Littelfuse thermally protected varistor technology. A built-in thermal disconnect function provides additional protection to prevent catastrophic failure and fire hazard, even under the extreme circumstances of varistor end-of-life or sustained overvoltage conditions. These modules have UL 1449 4th Edition Type 4 Recognition and are IEC 61643-11 Test Class II and EN 61643-11 Type 2 certified. They meet US DOE's MSSLC Model Specification, ANSI C136.2-2015 and ANSI C82.77-5. The LSP05GI Series features a built-in LED indicator that notifies the lighting technician when a module requires replacement. It is available with either series connections or parallel connections with operating voltages ranging from 120V to 480V. IEC 61643-11/EN61643-11 approved Double-insulated cable wire Built-in LED indicator UL 1449 approved Thermally protected varistor technology Parallel-connected and series-connected options 10 kA Maximum Discharge Current (Imax), 8/20µs Meets ANSI C82.77-5-2015: Location C Medium, 10kV/5kA, 1.2/50µs-8/20µs Combination Wave Meets ANSI C136.2-2015: Enhanced Level, 10kV/5kA, 1.2/50µs-8/20us Combination Wave Meets IEEE C62.41.2: Location Category C Low, 6kV/3 kA, 1.2/50us-8/20µs Combination Wave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Protected Surge Protective Device - LSP05GI240PH - Littelfuse, Inc.
Rosemont, IL, United States
Thermally Protected Surge Protective Device
LSP05GI240PH
Thermally Protected Surge Protective Device LSP05GI240PH
LSP05GI Series LED Lighting Surge Protection Modules are designed for use in outdoor and commercial LED lighting fixtures for transient overvoltage protection. Their 10kV/5kA surge handling capability will enhance the LED lighting fixture’s surge immunity and extend its operating lifetime. LSP05GI Series modules are constructed with Littelfuse thermally protected varistor technology. A built-in thermal disconnect function provides additional protection to prevent catastrophic failure and fire hazard, even under the extreme circumstances of varistor end-of-life or sustained overvoltage conditions. These modules have UL 1449 4th Edition Type 4 Recognition and are IEC 61643-11 Test Class II and EN 61643-11 Type 2 certified. They meet US DOE's MSSLC Model Specification, ANSI C136.2-2015 and ANSI C82.77-5. The LSP05GI Series features a built-in LED indicator that notifies the lighting technician when a module requires replacement. It is available with either series connections or parallel connections with operating voltages ranging from 120V to 480V. IEC 61643-11/EN61643-11 approved Double-insulated cable wire Built-in LED indicator UL 1449 approved Thermally protected varistor technology Parallel-connected and series-connected options 10 kA Maximum Discharge Current (Imax), 8/20µs Meets ANSI C82.77-5-2015: Location C Medium, 10kV/5kA, 1.2/50µs-8/20µs Combination Wave Meets ANSI C136.2-2015: Enhanced Level, 10kV/5kA, 1.2/50µs-8/20us Combination Wave Meets IEEE C62.41.2: Location Category C Low, 6kV/3 kA, 1.2/50us-8/20µs Combination Wave

LSP05GI Series LED Lighting Surge Protection Modules are designed for use in outdoor and commercial LED lighting fixtures for transient overvoltage protection. Their 10kV/5kA surge handling capability will enhance the LED lighting fixture’s surge immunity and extend its operating lifetime. LSP05GI Series modules are constructed with Littelfuse thermally protected varistor technology. A built-in thermal disconnect function provides additional protection to prevent catastrophic failure and fire hazard, even under the extreme circumstances of varistor end-of-life or sustained overvoltage conditions. These modules have UL 1449 4th Edition Type 4 Recognition and are IEC 61643-11 Test Class II and EN 61643-11 Type 2 certified. They meet US DOE's MSSLC Model Specification, ANSI C136.2-2015 and ANSI C82.77-5. The LSP05GI Series features a built-in LED indicator that notifies the lighting technician when a module requires replacement. It is available with either series connections or parallel connections with operating voltages ranging from 120V to 480V. IEC 61643-11/EN61643-11 approved Double-insulated cable wire Built-in LED indicator UL 1449 approved Thermally protected varistor technology Parallel-connected and series-connected options 10 kA Maximum Discharge Current (Imax), 8/20µs Meets ANSI C82.77-5-2015: Location C Medium, 10kV/5kA, 1.2/50µs-8/20µs Combination Wave Meets ANSI C136.2-2015: Enhanced Level, 10kV/5kA, 1.2/50µs-8/20us Combination Wave Meets IEEE C62.41.2: Location Category C Low, 6kV/3 kA, 1.2/50us-8/20µs Combination Wave

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number LSP05GI240PH
Product Name Thermally Protected Surge Protective Device
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Transient Voltage Suppression Data Line Isolators - Model 5000 - Pyott-Boone Electronics (PBE Group)
Specs
TVSS Signal Protection Dataline & DC Signal
View Details