Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Pump Controls & Liquid Level Controls - Series: LLC6 - LLC6610F5P LLC6610F5P

Description
The LLC6 Series is a plug-in, single-probe conductive liquid level control designed for low liquid level cutoff protection. It offers a factory fixed time delay of 1 - 60s and is available in input voltages of 24, 120, or 230VAC. LED indicator illuminates whenever the LLC6’s 10A, SPDT output relay is energized. Available with automatic/manual reset or a special manual reset with power outage feature, which auto resets the unit when power is restored and the water level is acceptable. 24VAC and 120VAC units are recognized as limit switches under UL353 (230VAC units are UL508) and CSA certified under Standard 14. See datasheet for operation and reset details.
Datasheet
Description
The LLC6 Series is a plug-in, single-probe conductive liquid level control designed for low liquid level cutoff protection. It offers a factory fixed time delay of 1 - 60s and is available in input voltages of 24, 120, or 230VAC. LED indicator illuminates whenever the LLC6’s 10A, SPDT output relay is energized. Available with automatic/manual reset or a special manual reset with power outage feature, which auto resets the unit when power is restored and the water level is acceptable. 24VAC and 120VAC units are recognized as limit switches under UL353 (230VAC units are UL508) and CSA certified under Standard 14. See datasheet for operation and reset details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Pump Controls & Liquid Level Controls - Series: LLC6 - LLC6610F5P - LLC6610F5P - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Pump Controls & Liquid Level Controls - Series: LLC6 - LLC6610F5P
LLC6610F5P
Relays, Contactors & Transformers - Single-Function & Control Relays - Pump Controls & Liquid Level Controls - Series: LLC6 - LLC6610F5P LLC6610F5P
The LLC6 Series is a plug-in, single-probe conductive liquid level control designed for low liquid level cutoff protection. It offers a factory fixed time delay of 1 - 60s and is available in input voltages of 24, 120, or 230VAC. LED indicator illuminates whenever the LLC6’s 10A, SPDT output relay is energized. Available with automatic/manual reset or a special manual reset with power outage feature, which auto resets the unit when power is restored and the water level is acceptable. 24VAC and 120VAC units are recognized as limit switches under UL353 (230VAC units are UL508) and CSA certified under Standard 14. See datasheet for operation and reset details.

The LLC6 Series is a plug-in, single-probe conductive liquid level control designed for low liquid level cutoff protection. It offers a factory fixed time delay of 1 - 60s and is available in input voltages of 24, 120, or 230VAC. LED indicator illuminates whenever the LLC6’s 10A, SPDT output relay is energized. Available with automatic/manual reset or a special manual reset with power outage feature, which auto resets the unit when power is restored and the water level is acceptable. 24VAC and 120VAC units are recognized as limit switches under UL353 (230VAC units are UL508) and CSA certified under Standard 14. See datasheet for operation and reset details.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Level Controllers
Product Number LLC6610F5P
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Pump Controls & Liquid Level Controls - Series: LLC6 - LLC6610F5P
Form Factor Plug-in socket
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details
Level Controllers - 2409011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor DIN; Din rail mount
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details