C&K Components Switches - Limit Switches LCGHF5A10LC

Description
Win Source Part Number: 1069051-LCGHF5A10LC Category: Switches>Limit Switches Series: LC Termination Style: PC Pin Package: Tray Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 160 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Roller Electrical Life: 6,000 Cycles Operating Force: 57gf Release Force: 12gf Pretravel: 0.140" (3.6mm) Differential Travel: 0.034" (0.86mm) Overtravel: 0.029" (0.74mm) Operating Position: 0.560" (14.2mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): D2F-FL; D2F-F; D2F-FL-A; LCGDF5P00SC; LCGGF5A10RCU; LCGHX1A10RCE; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: CKN1425,*LCGHF5A10LC ,2266-LCGHF5A10LC,LC GHF5A10LC-ND Base Product Number: LCGHF5
Request a Quote Datasheet
Description
Win Source Part Number: 1069051-LCGHF5A10LC Category: Switches>Limit Switches Series: LC Termination Style: PC Pin Package: Tray Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 160 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Roller Electrical Life: 6,000 Cycles Operating Force: 57gf Release Force: 12gf Pretravel: 0.140" (3.6mm) Differential Travel: 0.034" (0.86mm) Overtravel: 0.029" (0.74mm) Operating Position: 0.560" (14.2mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): D2F-FL; D2F-F; D2F-FL-A; LCGDF5P00SC; LCGGF5A10RCU; LCGHX1A10RCE; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: CKN1425,*LCGHF5A10LC ,2266-LCGHF5A10LC,LC GHF5A10LC-ND Base Product Number: LCGHF5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1069051-LCGHF5A10LC
Switches - Limit Switches 1069051-LCGHF5A10LC
Win Source Part Number: 1069051-LCGHF5A10LC Category: Switches>Limit Switches Series: LC Termination Style: PC Pin Package: Tray Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 160 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Roller Electrical Life: 6,000 Cycles Operating Force: 57gf Release Force: 12gf Pretravel: 0.140" (3.6mm) Differential Travel: 0.034" (0.86mm) Overtravel: 0.029" (0.74mm) Operating Position: 0.560" (14.2mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): D2F-FL; D2F-F; D2F-FL-A; LCGDF5P00SC; LCGGF5A10RCU; LCGHX1A10RCE; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: CKN1425,*LCGHF5A10LC ,2266-LCGHF5A10LC,LC GHF5A10LC-ND Base Product Number: LCGHF5

Win Source Part Number: 1069051-LCGHF5A10LC
Category: Switches>Limit Switches
Series: LC
Termination Style: PC Pin
Package: Tray
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 160
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 6,000 Cycles
Operating Force: 57gf
Release Force: 12gf
Pretravel: 0.140" (3.6mm)
Differential Travel: 0.034" (0.86mm)
Overtravel: 0.029" (0.74mm)
Operating Position: 0.560" (14.2mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): D2F-FL; D2F-F; D2F-FL-A; LCGDF5P00SC; LCGGF5A10RCU; LCGHX1A10RCE;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: CKN1425,*LCGHF5A10LC,2266-LCGHF5A10LC,LCGHF5A10LC-ND
Base Product Number: LCGHF5

Buy Now Datasheet
Limit Switches - CKN1425-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN1425-ND
Limit Switches CKN1425-ND
Switch SPDT Through Hole

Switch SPDT Through Hole

Buy Now Datasheet
Switches - Limit Switches LCGHF5A10LC
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 1069051-LCGHF5A10LC CKN1425-ND LCGHF5A10LC
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 150 - 450 Degrees - S9200A-G163-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-T12-LR500-S200 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Cable, 6-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details