Littelfuse, Inc. LCFEA Series 2012 Common Mode Noise Filter with ESD Protection LCFEA201204A101TG

Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines
Datasheet
Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCFEA Series 2012 Common Mode Noise Filter with ESD Protection - LCFEA201204A101TG - Littelfuse, Inc.
Rosemont, IL, United States
LCFEA Series 2012 Common Mode Noise Filter with ESD Protection
LCFEA201204A101TG
LCFEA Series 2012 Common Mode Noise Filter with ESD Protection LCFEA201204A101TG
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines

Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Board Mount EMI Filters and RFI Filters
Product Number LCFEA201204A101TG
Product Name LCFEA Series 2012 Common Mode Noise Filter with ESD Protection
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMC Filter - FC-D03D - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Rated Voltage 40 to 160 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LCFE Series 2012 Common Mode Noise Filter with ESD Protection - LCFE201202A900TG - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
Rated Voltage 5 volts
Rated Current 0.1000 amps
View Details