Littelfuse, Inc. LCFEA Series 1210 Common Mode Noise Filter with ESD Protection LCFEA121002A900TG

Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.57 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.0 x 0.60 mm)
Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.57 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.0 x 0.60 mm)

Suppliers

Company
Product
Description
Supplier Links
LCFEA Series 1210 Common Mode Noise Filter with ESD Protection - LCFEA121002A900TG - Littelfuse, Inc.
Rosemont, IL, United States
LCFEA Series 1210 Common Mode Noise Filter with ESD Protection
LCFEA121002A900TG
LCFEA Series 1210 Common Mode Noise Filter with ESD Protection LCFEA121002A900TG
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.57 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.0 x 0.60 mm)

Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -22 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.57 GHz AEC-Q200 Qualified Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.0 x 0.60 mm)

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Board Mount EMI Filters and RFI Filters
Product Number LCFEA121002A900TG
Product Name LCFEA Series 1210 Common Mode Noise Filter with ESD Protection
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Feedthru Filters -  - AVX Corporation
Specs
Package / Mounting Surface Mount
View Details
EMI Filters: 2A-50V - FGDS2A-50V Series - GAIA Converter
Specs
Product Standards Military Specifications
Standards and Certifications RoHS
Rated Voltage 9 to 50 volts
View Details