Littelfuse, Inc. LCFE Series 1210 Common Mode Noise Filter with ESD Protection LCFE121002H900TG

Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)
Datasheet
Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCFE Series 1210 Common Mode Noise Filter with ESD Protection - LCFE121002H900TG - Littelfuse, Inc.
Rosemont, IL, United States
LCFE Series 1210 Common Mode Noise Filter with ESD Protection
LCFE121002H900TG
LCFE Series 1210 Common Mode Noise Filter with ESD Protection LCFE121002H900TG
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)

Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)

Supplier's Site Datasheet
Common Mode Filter, 90 Ohm, 0.1A, 0504 Rohs Compliant Littelfuse - 34AK2289 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 90 Ohm, 0.1A, 0504 Rohs Compliant Littelfuse
34AK2289
Common Mode Filter, 90 Ohm, 0.1A, 0504 Rohs Compliant Littelfuse 34AK2289
COMMON MODE FILTER, 90 OHM, 0.1A, 0504 ROHS COMPLIANT: YES

COMMON MODE FILTER, 90 OHM, 0.1A, 0504 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number LCFE121002H900TG 34AK2289
Product Name LCFE Series 1210 Common Mode Noise Filter with ESD Protection Common Mode Filter, 90 Ohm, 0.1A, 0504 Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 2378750 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-324-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details