Littelfuse, Inc. LCFE Series 1210 Common Mode Noise Filter with ESD Protection LCFE121002A900TG

Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)
Datasheet
Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCFE Series 1210 Common Mode Noise Filter with ESD Protection - LCFE121002A900TG - Littelfuse, Inc.
Rosemont, IL, United States
LCFE Series 1210 Common Mode Noise Filter with ESD Protection
LCFE121002A900TG
LCFE Series 1210 Common Mode Noise Filter with ESD Protection LCFE121002A900TG
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)

Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -31 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 9.02 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 1.27 x 1.00 x 0.60 mm)

Supplier's Site Datasheet
Common Mode Filter, 90 Ohm, 0.1A, 0504; Dc Current Rating Littelfuse - 34AC3550 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 90 Ohm, 0.1A, 0504; Dc Current Rating Littelfuse
34AC3550
Common Mode Filter, 90 Ohm, 0.1A, 0504; Dc Current Rating Littelfuse 34AC3550
COMMON MODE FILTER, 90 OHM, 0.1A, 0504; DC Current Rating:100mA; Inductance:-; Product Range:LCFE1210 Series; Impedance:90ohm; Inductor Case / Package:0504 [1210 Metric]; Product Length:1.27mm; Product Width:1mm; Product Height:0.6mmRoHS Compliant: Yes

COMMON MODE FILTER, 90 OHM, 0.1A, 0504; DC Current Rating:100mA; Inductance:-; Product Range:LCFE1210 Series; Impedance:90ohm; Inductor Case / Package:0504 [1210 Metric]; Product Length:1.27mm; Product Width:1mm; Product Height:0.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number LCFE121002A900TG 34AC3550
Product Name LCFE Series 1210 Common Mode Noise Filter with ESD Protection Common Mode Filter, 90 Ohm, 0.1A, 0504; Dc Current Rating Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 10A, Qc; Connector Type Schurter - 69AC4222 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 2137097 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details