Littelfuse, Inc. LCFE Series 0806 Common Mode Noise Filter with ESD Protection LCFE080602H900TG

Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -62 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.5 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 0.87 x 0.67 x 0.50 mm)
Datasheet
Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -62 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.5 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 0.87 x 0.67 x 0.50 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCFE Series 0806 Common Mode Noise Filter with ESD Protection - LCFE080602H900TG - Littelfuse, Inc.
Rosemont, IL, United States
LCFE Series 0806 Common Mode Noise Filter with ESD Protection
LCFE080602H900TG
LCFE Series 0806 Common Mode Noise Filter with ESD Protection LCFE080602H900TG
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -62 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.5 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 0.87 x 0.67 x 0.50 mm)

Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -62 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.5 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 0.87 x 0.67 x 0.50 mm)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Board Mount EMI Filters and RFI Filters
Product Number LCFE080602H900TG
Product Name LCFE Series 0806 Common Mode Noise Filter with ESD Protection
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4252CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Feedthru Filters -  - AVX Corporation
Specs
Package / Mounting Surface Mount
View Details
EMC Filter - FC-D03D - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Rated Voltage 40 to 160 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details