Littelfuse, Inc. Bidirectional normally open output LCA120L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bidirectional normally open output - LCA120L - Littelfuse, Inc.
Chicago, IL, United States
Bidirectional normally open output
LCA120L
Bidirectional normally open output LCA120L
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio n packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin SOP products. The dual-pole OptoMOS® relays combine two independent relays into a single 8-pin package, paving the way for designers to condense more functionality into a single component. Features: Low Drive Current High Reliability Optically Isolated Input and Output No EMI/RFI Generation Arc-Free with no Snubbing Circuits Machine Insertable, Wave Solderable AC/DC Switching Current Limiting (Parts with "L" Suffix) FCC Compatible Applications: Telecommunications / Datacommunications Multiplexers Data Acquisition Electronic Switching I/O Subsystems Meters (Watt-Hour, Water, Gas) Medical (Patient / Equipment Isolation) Security

The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-construction packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin SOP products. The dual-pole OptoMOS® relays combine two independent relays into a single 8-pin package, paving the way for designers to condense more functionality into a single component. Features: Low Drive Current High Reliability Optically Isolated Input and Output No EMI/RFI Generation Arc-Free with no Snubbing Circuits Machine Insertable, Wave Solderable AC/DC Switching Current Limiting (Parts with "L" Suffix) FCC Compatible Applications: Telecommunications / Datacommunications Multiplexers Data Acquisition Electronic Switching I/O Subsystems Meters (Watt-Hour, Water, Gas) Medical (Patient / Equipment Isolation) Security

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Solid State Relays
Product Number LCA120L
Product Name Bidirectional normally open output
Isolation Voltage 3.75 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Bidirectional normally open output - CPC1009N - Littelfuse, Inc.
Specs
Isolation Voltage 1.5 kilovolts
View Details
Littelfuse TCR9C Relays Provide Exceptional Temperature Control - TCR9C - Littelfuse, Inc.
Specs
Mounting Surface mount with one #10 (M5 x 0.8) screw
Operating Temp -40 to 140 F (-40 to 60 C)
Input Voltage (Control Signal) Type AC
View Details
Bidirectional normally closed output - LCB111 - Littelfuse, Inc.
Specs
Isolation Voltage 3.75 kilovolts
View Details
2 suppliers
Bidirectional normally open output - PLA192 - Littelfuse, Inc.
Specs
Isolation Voltage 5 kilovolts
View Details