The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life.
Interval, On-Delay Time Delay Relay SPDT (1 Form C) Fixed, 75 Sec, 30 Sec Delay 10A @ 125VAC Chassis Mount
Interval, On-Delay Time Delay Relay SPDT (1 Form C) Fixed, 75 Sec, 30 Sec Delay 10A @ 125VAC Chassis Mount
Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
Product Number | KRPDA175S130SMI | KRPDA175S130SMI-ND | KRPDA175S130SMI |
Product Name | Single Timer | Time Delay Relays | Time Delay Relays |
Time Range | Multiple Time Ranges | ||
Mounting | Surface mount with 1 #10 (M5 x 0.8) screw | Chassis Mount | Chassis Mount |
Operating Temperature | -40 to 140 F (-40 to 60 C) | ||
Timer Type | One-Shot | ON-Delay; Interval | |
Minimum | 30 to 75 seconds |