Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Features: Surface mountable Small size Low cost Nickel Barrier Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Specifications: Thermal time constant: 10 seconds max Dissipation constant: 1 mW/°C Rated to +125°C maximum operating temperature
NTC Thermistor 50k 0805 (2012 Metric)
Littelfuse, Inc. | DigiKey | |
---|---|---|
Product Category | Thermistors | Thermistors |
Product Number | KR503L0J | 18-KR503L0J-ND |
Product Name | KR Series - Surface Mount End-Banded Chip Thermistors 0805 Style (125°C) | NTC Thermistors |
Package / Electrode Type | Chip/Surface | Chip/Surface |