Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
SWITCH DETECTOR SPST-NO 1MA 5V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN10900TR-ND | HDT0204 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | SMD (SMT) Tab |