Switch SMT Detect top or side actuation
Switch SMT Detect top or side actuation
Manufacturer: C&K
Win Source Part Number: 1323802-HDT0004
Category: Switches>Limit Switches
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Voltage Rating - DC: 5 V
Standard Package: 2,800
Mounting: Surface Mount
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 100,000 Cycles
Operating Force: 35gf
Mechanical Life: 100,000 Cycles
Pretravel: 0.012" (0.3mm)
Overtravel: 0.039" (1.0mm)
Operating Position: 0.138" (3.5mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Other Part Number: 2266-HDT0004,CKN9956
RoHS Status: ROHS3 Compliant
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECT MICRO SPST SMD 5V
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 7931608 | 7931608P | 1323802-HDT0004 | CKN9956CT-ND | HDT0004 | 174-HDT0004 |
| Product Name | Detector Switches | Detector Switches | Switches - Limit Switches | Limit Switches | Switches - Limit Switches | SWITCH DETECT MICRO SPST SMD 5V |
| Normal State | Normally Open | Normally Open | Normally Open | |||
| Switch Configuration | Single Pole, Single Throw (SPST); Spst-no | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Linear Actuator Types | Lever | Lever | ||||
| Certifications / Approvals | RoHS Compliant | RoHS Compliant | ||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |