Win Source Part Number: 1376147-HDS001R
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: HDS
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.7000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 5 V
Actuator Type: Angled Toggle (Detector)
Termination Style: SMD (SMT) Tab
Mechanical Life: 100,000 Cycles
Electrical Life: 100,000 Cycles
Operating Force: 30gf
Operating Position: 0.059" (1.5mm)
Pretravel: 0.007" (0.17mm)
Overtravel: 0.020" (0.5mm)
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
SWITCH DETECT TINY SPST BLCK SMD
SWITCH DETECTOR SPST-NO 1MA 5V
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 1376147-HDS001R | CKN9960CT-ND | 174-HDS001R | HDS001R |
| Product Name | Switches - Limit Switches | Limit Switches | SWITCH DETECT TINY SPST BLCK SMD | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Open | |||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | SMD (SMT) Tab | |||
| Operating Temp | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |