C&K Components Limit Switches HDS001L

Description
Switch SPST-NO Surface Mount, Right Angle
Request a Quote Datasheet
Description
Switch SPST-NO Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - CKN9959TR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN9959TR-ND
Limit Switches CKN9959TR-ND
Switch SPST-NO Surface Mount, Right Angle

Switch SPST-NO Surface Mount, Right Angle

Buy Now Datasheet
Limit Switches - CKN9959DKR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN9959DKR-ND
Limit Switches CKN9959DKR-ND
Switch SPST-NO Surface Mount, Right Angle

Switch SPST-NO Surface Mount, Right Angle

Buy Now Datasheet
Limit Switches - CKN9959CT-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN9959CT-ND
Limit Switches CKN9959CT-ND
Switch SPST-NO Surface Mount, Right Angle

Switch SPST-NO Surface Mount, Right Angle

Buy Now Datasheet
Switches - Limit Switches - 1376146-HDS001L - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376146-HDS001L
Switches - Limit Switches 1376146-HDS001L
Win Source Part Number: 1376146-HDS001L Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: HDS Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.7000 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1mA (DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 5 V Actuator Type: Angled Toggle (Detector) Termination Style: SMD (SMT) Tab Mechanical Life: 100,000 Cycles Electrical Life: 100,000 Cycles Operating Force: 30gf Operating Position: 0.059" (1.5mm) Pretravel: 0.007" (0.17mm) Overtravel: 0.020" (0.5mm)

Win Source Part Number: 1376146-HDS001L
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: HDS
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.7000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 5 V
Actuator Type: Angled Toggle (Detector)
Termination Style: SMD (SMT) Tab
Mechanical Life: 100,000 Cycles
Electrical Life: 100,000 Cycles
Operating Force: 30gf
Operating Position: 0.059" (1.5mm)
Pretravel: 0.007" (0.17mm)
Overtravel: 0.020" (0.5mm)

Buy Now Datasheet
Switch Detector N.O. SPST Lever Gull Wing 0.001A 5VDC SMD T/R - 174-HDS001L - Utmel Electronic Limited
Hong Kong, China
Switch Detector N.O. SPST Lever Gull Wing 0.001A 5VDC SMD T/R
174-HDS001L
Switch Detector N.O. SPST Lever Gull Wing 0.001A 5VDC SMD T/R 174-HDS001L
Switch Detector N.O. SPST Lever Gull Wing 0.001A 5VDC SMD T/R

Switch Detector N.O. SPST Lever Gull Wing 0.001A 5VDC SMD T/R

Supplier's Site
Switches - Limit Switches - HDS001L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
HDS001L
Switches - Limit Switches HDS001L
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches Linear Limit Switches
Product Number CKN9959TR-ND 1376146-HDS001L 174-HDS001L HDS001L
Product Name Limit Switches Switches - Limit Switches Switch Detector N.O. SPST Lever Gull Wing 0.001A 5VDC SMD T/R Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Connections SMD (SMT) Tab
Operating Temp -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data