Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Detector Switch SPST-NO 1MA 5V SMT Right
Detector Switch SPST-NO 1MA 5V SMT Right
Detector Switch SPST-NO 1MA 5V SMT Right
Win Source Part Number: 1171396-HDP001R
Category: Switches>Limit Switches
Series: HDP
Termination Style: Gull Wing
Features: Board Guide
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 2,500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 100,000 Cycles
Mechanical Life: 100,000 Cycles
Pretravel: 0.006" (0.15mm)
Operating Position: 0.117" (2.96mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: *HDP001R,CKN10548DKR
SWITCH DETECTOR SPST-NO 1MA 5V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN10548TR-ND | 2570623 | 2570623P | 1171396-HDP001R | HDP001R |
| Product Name | Limit Switches | Detector Switches | Detector Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||||
| Normal State | Normally Open | ||||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | ||
| Connections | Gull Wing | ||||
| Operating Temp | -20 to 70 C (-4 to 158 F) |