Win Source Part Number: 1376149-HDP001L
Category: Switches - Limit Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: HDP
Package: Tape & Reel
Product Status: Active
Features: Board Guide
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.7000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 5 V
Actuator Type: Angled Toggle (Detector)
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Electrical Life: 100,000 Cycles
Operating Position: 0.117" (2.96mm)
Pretravel: 0.006" (0.15mm)
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 1376149-HDP001L | CKN10547CT-ND | 174-HDP001L | HDP001L |
| Product Name | Switches - Limit Switches | Limit Switches | SWITCH DETECTOR SPST-NO 1MA 5V | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Open | |||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | Gull Wing |