Manufacturer: C&K
Win Source Part Number: 774297-HBS2KCB4SF011
Series: HB
Packaging: Bulk
Termination Style: Solder Lug
Operating Temperature Range: -55°C ~ 150°C
Current Rating: 20A (AC), 500mA (DC)
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 150,000 Cycles
Operating Force, Torque: 283gf
Release Force: 85gf
Pretravel: 0.080" (2.0mm)
Differential Travel: 0.008" (0.2mm)
Overtravel: 0.090" (2.3mm)
Operating Position: 1.120" (28.45mm)
Family Name: HB
Categories: Switches
Introduction Date: July 31, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
SWITCH SNAP ACTION SPDT 20A 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 774297-HBS2KCB4SF011C | HBS2KCB4SF011C |
| Product Name | Snap Action, Limit Switches - HBS2KCB4SF011C | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |