Switch SPDT Chassis Mount
SWITCH SNAP ACTION SPDT 20A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | HBS2KAB4ST055C-ND | HBS2KAB4ST055C |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Screw Terminal; Screw Terminal | |
| Operating Temp | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |