Littelfuse, Inc. Magnetic, Reed Switches HA15-2-32-38

Description
Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7855-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7855-ND
Magnetic, Reed Switches F7855-ND
Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
HA15-2-32-38
Switches - Magnetic, Reed Switches HA15-2-32-38
SWITCH REED SPST-NO 350MA 265V

SWITCH REED SPST-NO 350MA 265V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
HA15-2-32-38
Magnetic / Reed Switches HA15-2-32-38
Magnetic / Reed Switches HA15-2 32-38

Magnetic / Reed Switches HA15-2 32-38

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number F7855-ND HA15-2-32-38 HA15-2-32-38
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps 0.3000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 12 - BN 12-RZ/V -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
AC Voltage Rating 200 volts
View Details
Reed Switches - 1615760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 c/o
Contact Material Rhodium
View Details
Magnetic, Reed Switches - HE521-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.5000 amps
View Details
Magnetic, Reed Switches - 306-1101-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers