A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of high voltage switching of 265Vac at up to 20VA. Available sensitivity range of 17-33 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle light inductive loads with no suppression circuitry and is capable of switching global mains voltage. Normally open switch capable of switching 265Vac or 0.35A at up to 20 Volt-Amperes Minimum breakdown voltage of 400Vdc Available sensitivity range of 17-33 AT
Win Source Part Number: 992398-HA15-2-17-23
Category: Switches>Magnetic, Reed Switches
Series: HA15-2
Type: Glass Body Reed
Termination Style: Axial
Package: Bulk
Standard Package: 1,000
Capacitance: 0.2 pF
Circuit: SPST-NO
Operate Time: 0.6 ms
Release Time: 0.2 ms
Length - Overall: 1.590" (40.39mm)
Power - Rated: 10W
Operate Range: 17 ~ 23AT
Current - Switching: 300mA (AC), 400mA (DC)
Voltage - Switching AC: 265 V
Voltage - Switching DC: 200 V
Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm)
Current - Carry: 1.4A (DC)
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: HA-15-2 17-23,HA1521723,-102
Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole
SWITCH REED SPST-NO 300MA 265V
Magnetic / Reed Switches SWITCH REED
| Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | HA15-2-17-23 | 9058884 | 992398-HA15-2-17-23 | HE558-ND | HA15-2-17-23 | HA15-2-17-23 |
| Product Name | 15.2mm High Power Reed Switch | Reed Switches | Switches - Magnetic, Reed Switches | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Current Rating | 0.3000 amps | 0.5000 amps | 0.4000 amps | 0.3000 amps | 0.3000 amps | |
| AC Voltage Rating | 265 volts | 200 volts | 265 volts |