Littelfuse, Inc. Magnetic, Reed Switches HA15-2-12-18

Description
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7853-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7853-ND
Magnetic, Reed Switches F7853-ND
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
HA15-2-12-18
Switches - Magnetic, Reed Switches HA15-2-12-18
SWITCH REED SPST-NO 300MA 265V

SWITCH REED SPST-NO 300MA 265V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
HA15-2-12-18
Magnetic / Reed Switches HA15-2-12-18
Magnetic / Reed Switches HA15-2 12-18

Magnetic / Reed Switches HA15-2 12-18

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number F7853-ND HA15-2-12-18 HA15-2-12-18
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.4000 amps 0.3000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - EX-BN 20 - EX-BN 20-11Z-3G/D -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Reed Switches - 2684854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper
View Details
Cylindrical Reed Sensors - 59022-1-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
, Coto Reed Switches - RI-07SMD - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.2500 amps
AC Voltage Rating 160 volts
View Details