Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) - GTCR36-900M-P05 GTCR36-900M-P05

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 775463-GTCR36-900M-P 05 Series: GT Packaging: Tray Mounting Style: Through Hole Package: Radial Cylinder, 3 Lead Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Part Status: Obsolete(EOL) Categories: Circuit Protection Alternative Parts (Cross-Reference): GTCR36-900M-R10; Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 775463-GTCR36-900M-P 05 Series: GT Packaging: Tray Mounting Style: Through Hole Package: Radial Cylinder, 3 Lead Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Part Status: Obsolete(EOL) Categories: Circuit Protection Alternative Parts (Cross-Reference): GTCR36-900M-R10; Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - GTCR36-900M-P05
775463-GTCR36-900M-P05
Gas Discharge Tube Arresters (GDT) - GTCR36-900M-P05 775463-GTCR36-900M-P05
Manufacturer: Littelfuse Inc. Win Source Part Number: 775463-GTCR36-900M-P 05 Series: GT Packaging: Tray Mounting Style: Through Hole Package: Radial Cylinder, 3 Lead Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Part Status: Obsolete(EOL) Categories: Circuit Protection Alternative Parts (Cross-Reference): GTCR36-900M-R10; Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 775463-GTCR36-900M-P05
Series: GT
Packaging: Tray
Mounting Style: Through Hole
Package: Radial Cylinder, 3 Lead
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 3
Fail Short: No
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Alternative Parts (Cross-Reference): GTCR36-900M-R10;
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCR36-900M-P05-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCR36-900M-P05-ND
Gas Discharge Tube Arresters (GDT) GTCR36-900M-P05-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 775463-GTCR36-900M-P05 GTCR36-900M-P05-ND
Product Name Gas Discharge Tube Arresters (GDT) - GTCR36-900M-P05 Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7710016 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details
Gas Discharge Tube Arresters (GDT) - GTCA28-251M-P15-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 15000 amps
View Details