Littelfuse, Inc. High Voltage GDT - 2 Terminal, 6 mm, No Leads GTCN26-101M-R05

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage GDT - 2 Terminal, 6 mm, No Leads - GTCN26-101M-R05 - Littelfuse, Inc.
Rosemont, IL, United States
High Voltage GDT - 2 Terminal, 6 mm, No Leads
GTCN26-101M-R05
High Voltage GDT - 2 Terminal, 6 mm, No Leads GTCN26-101M-R05
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - GTCN26-101M-R05
775462-GTCN26-101M-R05
Gas Discharge Tube Arresters (GDT) - GTCN26-101M-R05 775462-GTCN26-101M-R05
Manufacturer: Littelfuse Inc. Win Source Part Number: 775462-GTCN26-101M-R 05 Series: GT Packaging: Tray Package: Cylinder No Lead Mounting: User Defined Tolerance: ±20% Voltage - DC Spark Over (Nom): 100V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Family Name: GTC Categories: Circuit Protection Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 775462-GTCN26-101M-R05
Series: GT
Packaging: Tray
Package: Cylinder No Lead
Mounting: User Defined
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 100V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Family Name: GTC
Categories: Circuit Protection
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCN26-101M-R05-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCN26-101M-R05-ND
Gas Discharge Tube Arresters (GDT) GTCN26-101M-R05-ND
Gas Discharge Tube 100V 5000A (5kA) ±20% 2 Pole User Defined

Gas Discharge Tube 100V 5000A (5kA) ±20% 2 Pole User Defined

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCN26-101M-R05 775462-GTCN26-101M-R05 GTCN26-101M-R05-ND
Product Name High Voltage GDT - 2 Terminal, 6 mm, No Leads Gas Discharge Tube Arresters (GDT) - GTCN26-101M-R05 Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - GTCR36-231M-P10-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 10000 amps
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details