Littelfuse, Inc. Squared GDT, 2 terminal, Surface Mount GTCC23-231M-R01-2

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Squared GDT, 2 terminal, Surface Mount - GTCC23-231M-R01-2 - Littelfuse, Inc.
Rosemont, IL, United States
Squared GDT, 2 terminal, Surface Mount
GTCC23-231M-R01-2
Squared GDT, 2 terminal, Surface Mount GTCC23-231M-R01-2
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - GTCC23-231M-R01-2
793141-GTCC23-231M-R01-2
Gas Discharge Tube Arresters (GDT) - GTCC23-231M-R01-2 793141-GTCC23-231M-R01-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 793141-GTCC23-231M-R 01-2 Series: GT Packaging: Reel package Package: 1812 (4532 Metric) Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 1000A (1kA) Number of Poles: 2 Fail Short: No Family Name: GTC Categories: Circuit Protection Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793141-GTCC23-231M-R01-2
Series: GT
Packaging: Reel package
Package: 1812 (4532 Metric)
Mounting: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 1000A (1kA)
Number of Poles: 2
Fail Short: No
Family Name: GTC
Categories: Circuit Protection
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-GTCC23-231M-R01-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-GTCC23-231M-R01-2DKR-ND
Gas Discharge Tube Arresters (GDT) 18-GTCC23-231M-R01-2DKR-ND
GDT 230V 1000A 2 POLE SMD

GDT 230V 1000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-GTCC23-231M-R01-2CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-GTCC23-231M-R01-2CT-ND
Gas Discharge Tube Arresters (GDT) 18-GTCC23-231M-R01-2CT-ND
Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-GTCC23-231M-R01-2TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-GTCC23-231M-R01-2TR-ND
Gas Discharge Tube Arresters (GDT) 18-GTCC23-231M-R01-2TR-ND
Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCC23-231M-R01-2 793141-GTCC23-231M-R01-2 18-GTCC23-231M-R01-2DKR-ND 18-GTCC23-231M-R01-2TR-ND
Product Name Squared GDT, 2 terminal, Surface Mount Gas Discharge Tube Arresters (GDT) - GTCC23-231M-R01-2 Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 0.5000 pF
Rated Current 1 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839361 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 2026-25-A1FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Cylinder No Lead
View Details
Gas Discharge Tube Arresters (GDT) - CG33.3-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 5000 amps
View Details