Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) GTCC23-141M-R01-2

Description
Gas Discharge Tube 140V 1000A (1kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 140V 1000A (1kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - GTCC23-141M-R01-2CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCC23-141M-R01-2CT-ND
Gas Discharge Tube Arresters (GDT) GTCC23-141M-R01-2CT-ND
Gas Discharge Tube 140V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 140V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCC23-141M-R01-2TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCC23-141M-R01-2TR-ND
Gas Discharge Tube Arresters (GDT) GTCC23-141M-R01-2TR-ND
Gas Discharge Tube 140V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 140V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1149796-GTCC23-141M-R01-2
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1149796-GTCC23-141M-R01-2
Win Source Part Number: 1149796-GTCC23-141M- R01-2 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: GT Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Voltage - DC Spark Over (Nom): 140 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Package / Case: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: GTCC23-141M-R01-2DKR ,GTCC23-141M-R01-2TR ,RF2348-000,GTCC23-1 41M-R01-2DKR-ND,GTCC 23-141M-R01-2CT,GTCC 23-141M-R01-2-ND,GTC C23-141M-R01-2DKRINA CTIVE,1294-GTCC23-14 1M-R01-2 Base Product Number: GTCC23

Win Source Part Number: 1149796-GTCC23-141M-R01-2
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: GT
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 140 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 1000A (1kA)
Package / Case: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: GTCC23-141M-R01-2DKR,GTCC23-141M-R01-2TR,RF2348-000,GTCC23-141M-R01-2DKR-ND,GTCC23-141M-R01-2CT,GTCC23-141M-R01-2-ND,GTCC23-141M-R01-2DKRINACTIVE,1294-GTCC23-141M-R01-2
Base Product Number: GTCC23

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCC23-141M-R01-2CT-ND GTCC23-141M-R01-2TR-ND 1149796-GTCC23-141M-R01-2
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Two Terminal High Voltage Gas Plasma Arresters - CG35.0 - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 6000 volts
View Details
2 suppliers