Littelfuse, Inc. Medium to High Surge GDT, 3 terminal, 8 mm, Axial Leaded GTCA38-900M-R20

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium to High Surge GDT, 3 terminal, 8 mm, Axial Leaded - GTCA38-900M-R20 - Littelfuse, Inc.
Rosemont, IL, United States
Medium to High Surge GDT, 3 terminal, 8 mm, Axial Leaded
GTCA38-900M-R20
Medium to High Surge GDT, 3 terminal, 8 mm, Axial Leaded GTCA38-900M-R20
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - GTCA38-900M-R20-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCA38-900M-R20-ND
Gas Discharge Tube Arresters (GDT) GTCA38-900M-R20-ND
Gas Discharge Tube 90V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCA38-900M-R20 GTCA38-900M-R20-ND
Product Name Medium to High Surge GDT, 3 terminal, 8 mm, Axial Leaded Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911535 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2015-09-SMC-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD
View Details
Two-terminal SMT High Voltage Gas Plasma Arresters - CG41.0SM - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 0.8000 pF
Rated Voltage 800 volts
View Details
2 suppliers