Littelfuse, Inc. Medium to High Surge - Medium to High Surge GDT - 2 terminal, 8 mm, Axial Leaded GTCA28-601L-R20

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium to High Surge - Medium to High Surge GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-601L-R20 - Littelfuse, Inc.
Rosemont, IL, United States
Medium to High Surge - Medium to High Surge GDT - 2 terminal, 8 mm, Axial Leaded
GTCA28-601L-R20
Medium to High Surge - Medium to High Surge GDT - 2 terminal, 8 mm, Axial Leaded GTCA28-601L-R20
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - GTCA28-601L-R20
1041955-GTCA28-601L-R20
Gas Discharge Tube Arresters (GDT) - GTCA28-601L-R20 1041955-GTCA28-601L-R20
Manufacturer: Littelfuse Inc. Win Source Part Number: 1041955-GTCA28-601L- R20 Packaging: Tray Mounting: Through Hole Tolerance: ±15% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Active Dimension: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1041955-GTCA28-601L-R20
Packaging: Tray
Mounting: Through Hole
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: Axial Cylinder
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCA28-601L-R20-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCA28-601L-R20-ND
Gas Discharge Tube Arresters (GDT) GTCA28-601L-R20-ND
Gas Discharge Tube 600V 20000A (20kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 600V 20000A (20kA) ±15% 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCA28-601L-R20 1041955-GTCA28-601L-R20 GTCA28-601L-R20-ND
Product Name Medium to High Surge - Medium to High Surge GDT - 2 terminal, 8 mm, Axial Leaded Gas Discharge Tube Arresters (GDT) - GTCA28-601L-R20 Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2350LSSNTR - Littelfuse, Inc.
Specs
Capacitance Range 1 pF
Rated Voltage 420 volts
Rated Voltage 150 volts
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details