Littelfuse, Inc. High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded GTCA28-351M-R10

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-351M-R10 - Littelfuse, Inc.
Rosemont, IL, United States
High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded
GTCA28-351M-R10
High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded GTCA28-351M-R10
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - GTCA28-351M-R10-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCA28-351M-R10-ND
Gas Discharge Tube Arresters (GDT) GTCA28-351M-R10-ND
Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCA28-351M-R10 GTCA28-351M-R10-ND
Product Name High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839361 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube Arresters (GDT) - GTCN28-401L-P05-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 5000 amps
View Details