Diodes in various packages made for main rectification in 1 phase bridge configurations.
Low leakage current 40 µA. Low forward voltage drop 1.06 V at 10 A. Easy to mount with one screw
Peak Reverse Repetitive Voltage = 1700V
Mounting Type = Through Hole
Package Type = GBFP
Pin Count = 4
Peak Non-Repetitive Forward Surge Current = 400A
Maximum Operating Temperature = +175 °C
Minimum Operating Temperature = -40 °C
Peak Reverse Current = 1.5mA
Length = 30.3mm
Width = 4.8mm
Littelfuse, Inc. | RS Components, Ltd. | |
---|---|---|
Product Category | Rectifiers | Rectifiers |
Product Number | GBO25-16NO1 | 1258037 |
Product Name | Single Phase Bridges | |
Rectifier Configuration / Technology | Bridge | Bridge |