Littelfuse, Inc. Flasher and Tower Lighting Controls FS491

Description
The FS400 Series is a low leakage AC flasher designed to control LED, or resistive loads. This series offers a solid state output and may be ordered with an input voltage of 24 V to 240 V AC, in two ranges. It offers a factory fixed flash rate of 75 flashes per minute or may be ordered with a fixed custom flash rate ranging from 45 to 150 flashes per minute. The FS400 is the perfect solution for LED lamp flashing.OperationUp on application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. Reset: Removing input voltage resets the output and the flash sequence.
Datasheet
Description
The FS400 Series is a low leakage AC flasher designed to control LED, or resistive loads. This series offers a solid state output and may be ordered with an input voltage of 24 V to 240 V AC, in two ranges. It offers a factory fixed flash rate of 75 flashes per minute or may be ordered with a fixed custom flash rate ranging from 45 to 150 flashes per minute. The FS400 is the perfect solution for LED lamp flashing.OperationUp on application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. Reset: Removing input voltage resets the output and the flash sequence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flasher and Tower Lighting Controls - FS491 - Littelfuse, Inc.
Rosemont, IL, United States
Flasher and Tower Lighting Controls
FS491
Flasher and Tower Lighting Controls FS491
The FS400 Series is a low leakage AC flasher designed to control LED, or resistive loads. This series offers a solid state output and may be ordered with an input voltage of 24 V to 240 V AC, in two ranges. It offers a factory fixed flash rate of 75 flashes per minute or may be ordered with a fixed custom flash rate ranging from 45 to 150 flashes per minute. The FS400 is the perfect solution for LED lamp flashing.OperationUp on application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. Reset: Removing input voltage resets the output and the flash sequence.

The FS400 Series is a low leakage AC flasher designed to control LED, or resistive loads. This series offers a solid state output and may be ordered with an input voltage of 24 V to 240 V AC, in two ranges. It offers a factory fixed flash rate of 75 flashes per minute or may be ordered with a fixed custom flash rate ranging from 45 to 150 flashes per minute. The FS400 is the perfect solution for LED lamp flashing.OperationUpon application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. Reset: Removing input voltage resets the output and the flash sequence.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Lighting Controls
Product Number FS491
Product Name Flasher and Tower Lighting Controls
Application Airports; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Flasher and Tower Lighting Controls - FS146 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details
High Power Constant Current Controller - SMI-24V400-1C - Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details