Littelfuse, Inc. Flasher and Tower Lighting Controls FS324

Description
The FS300 Series of solid-state flashers were specifically designed to operate lamp loads. Their two-terminal series connection feature makes installation easy. The high immunity to line noise and transients makes the FS300 Series ideal for moving vehicle applications. All solid-state construction means reliability and long life. The FS300 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 60 to 150 FPM. OperationUpon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.
Datasheet
Description
The FS300 Series of solid-state flashers were specifically designed to operate lamp loads. Their two-terminal series connection feature makes installation easy. The high immunity to line noise and transients makes the FS300 Series ideal for moving vehicle applications. All solid-state construction means reliability and long life. The FS300 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 60 to 150 FPM. OperationUpon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flasher and Tower Lighting Controls - FS324 - Littelfuse, Inc.
Rosemont, IL, United States
Flasher and Tower Lighting Controls
FS324
Flasher and Tower Lighting Controls FS324
The FS300 Series of solid-state flashers were specifically designed to operate lamp loads. Their two-terminal series connection feature makes installation easy. The high immunity to line noise and transients makes the FS300 Series ideal for moving vehicle applications. All solid-state construction means reliability and long life. The FS300 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 60 to 150 FPM. OperationUpon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.

The FS300 Series of solid-state flashers were specifically designed to operate lamp loads. Their two-terminal series connection feature makes installation easy. The high immunity to line noise and transients makes the FS300 Series ideal for moving vehicle applications. All solid-state construction means reliability and long life. The FS300 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 60 to 150 FPM. OperationUpon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Lighting Controls
Product Number FS324
Product Name Flasher and Tower Lighting Controls
Application Airports; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Flasher and Tower Lighting Controls - FS219-45 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 12 V dc
View Details