Littelfuse, Inc. 14mm Reed Switch FLEX-14-25-30

Description
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14mm Reed Switch - FLEX-14-25-30 - Littelfuse, Inc.
Rosemont, IL, United States
14mm Reed Switch
FLEX-14-25-30
14mm Reed Switch FLEX-14-25-30
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT

A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - FLEX-14-25-30 - 919159-FLEX-14-25-30 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - FLEX-14-25-30
919159-FLEX-14-25-30
Magnetic, Reed Switches - FLEX-14-25-30 919159-FLEX-14-25-30
Manufacturer: Littelfuse Inc. Win Source Part Number: 919159-FLEX-14-25-30 Series: FLEX-14 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.50.9065 Other Part Number: F7849, FLEX-14-25-30-ND, -FLEX-14-25-30

Manufacturer: Littelfuse Inc.
Win Source Part Number: 919159-FLEX-14-25-30
Series: FLEX-14
Operating Temperature Range: -40°C ~ 125°C
Features: Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.50.9065
Other Part Number: F7849, FLEX-14-25-30-ND, -FLEX-14-25-30

Buy Now Datasheet
Magnetic, Reed Switches - F7849-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7849-ND
Magnetic, Reed Switches F7849-ND
Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
FLEX-14-25-30
Magnetic / Reed Switches FLEX-14-25-30
Magnetic / Reed Switches FLEX-14-25-30

Magnetic / Reed Switches FLEX-14-25-30

Buy Now Datasheet
Switches - Magnetic, Reed Switches - FLEX-14-25-30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
FLEX-14-25-30
Switches - Magnetic, Reed Switches FLEX-14-25-30
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number FLEX-14-25-30 919159-FLEX-14-25-30 F7849-ND FLEX-14-25-30 FLEX-14-25-30
Product Name 14mm Reed Switch Magnetic, Reed Switches - FLEX-14-25-30 Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 32 - BN 32-R-1279-2 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2652238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Pneumatic Cylinder Switch - 102235 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 2.1 amps
View Details
2 suppliers