Littelfuse, Inc. 14mm Reed Switch FLEX-14-10-15

Description
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14mm Reed Switch - FLEX-14-10-15 - Littelfuse, Inc.
Rosemont, IL, United States
14mm Reed Switch
FLEX-14-10-15
14mm Reed Switch FLEX-14-10-15
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT

A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE555-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE555-ND
Magnetic, Reed Switches HE555-ND
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - 1111298-FLEX-14-10-15 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1111298-FLEX-14-10-15
Switches - Magnetic, Reed Switches 1111298-FLEX-14-10-15
Win Source Part Number: 1111298-FLEX-14-10-1 5 Category: Switches>Magnetic, Reed Switches Series: FLEX-14 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.55 ms Release Time: 0.2 ms Length - Overall: 1.744" (44.30mm) Power - Rated: 10W Operate Range: 10 ~ 15AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Size - Body: 0.090" Dia x 0.551" L (2.28mm x 14.00mm) Current - Carry: 1A (DC) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): FLEX-14 10-15; FLEX-1410-15; FLEX1410-15; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: FLEX141015,FLEX-14 10-15,-1024-FLEX-14- 10-15,HE555

Win Source Part Number: 1111298-FLEX-14-10-15
Category: Switches>Magnetic, Reed Switches
Series: FLEX-14
Type: Glass Body Reed
Termination Style: Axial
Package: Bulk
Standard Package: 1,000
Capacitance: 0.2 pF
Circuit: SPST-NO
Operate Time: 0.55 ms
Release Time: 0.2 ms
Length - Overall: 1.744" (44.30mm)
Power - Rated: 10W
Operate Range: 10 ~ 15AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Size - Body: 0.090" Dia x 0.551" L (2.28mm x 14.00mm)
Current - Carry: 1A (DC)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): FLEX-14 10-15; FLEX-1410-15; FLEX1410-15;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: FLEX141015,FLEX-14 10-15,-1024-FLEX-14-10-15,HE555

Buy Now Datasheet
Switches - Magnetic, Reed Switches - FLEX-14-10-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
FLEX-14-10-15
Switches - Magnetic, Reed Switches FLEX-14-10-15
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
FLEX-14-10-15
Magnetic/Reed Switches FLEX-14-10-15
Magnetic/Reed Switches SWITCH REED

Magnetic/Reed Switches SWITCH REED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number FLEX-14-10-15 HE555-ND 1111298-FLEX-14-10-15 FLEX-14-10-15 FLEX-14-10-15
Product Name 14mm Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 65 - BN 65-01Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switches - 2652273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Seat Occupancy Reed Sensor with Dome - 59251-1-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details